Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 100mm |
---|---|
Sensing Method | Diffuse |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, Photoelectric M18 0.1M PNP NO | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Telemecanique Sensors Optical Sensor PNP 150mm 1ms 36V 100mA IP65 / IP67 / IP69K XUB | Distrelec |
Photoelectric Sensor, 0.1M, Pnp, No | Newark Electronics |
Diffuse PE Sensor.1 m Detection Range, PNP Output, Barrel Style, IP65, IP67 | Telemecanique Sensors XUB4BPANM12 | RS Americas |
PHOTOELECTRIC SENSOR, 100MM, PNP | element14 |
Where can I find additional details, specifications and documents for a XUB4BPANM12?
Additional datasheets, footprints and schematics for XUB4BPANM12 are listed on our Part Details page. You can also find images and similar parts to XUB4BPANM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB4BPANM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB4BPANM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB4BPANM12 fall under?
The XUB4BPANM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB4BPANM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB4BPANM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUB4BPANM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB4BPANM12 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for XUB4BPANM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB4BPANM12 often in real-time on the comparison pages.
What if I can't find stock of XUB4BPANM12?
You can fill out our help required form which you can use to request a quote for XUB4BPANM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.