Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$63.20
Sensing Range Max | 100mm |
---|---|
Sensing Method | Diffuse |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, Photoelectric M18 0.1m PNP NO 2m | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photoelectric Sensor, 100Mm, Pnp, No | Newark Electronics |
Sensor, Photoelectric M18 0.1m PNP NO 2m | Telemecanique Sensors XUB4APANL2 | RS Americas |
PHOTOELECTRIC SENSOR, 100MM, PNP | element14 |
Where can I find additional details, specifications and documents for a XUB4APANL2?
Additional datasheets, footprints and schematics for XUB4APANL2 are listed on our Part Details page. You can also find images and similar parts to XUB4APANL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB4APANL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB4APANL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB4APANL2 fall under?
The XUB4APANL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB4APANL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB4APANL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XUB4APANL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB4APANL2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XUB4APANL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB4APANL2 often in real-time on the comparison pages.
What if I can't find stock of XUB4APANL2?
You can fill out our help required form which you can use to request a quote for XUB4APANL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.