Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$50.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.78
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$81.77
|
7
in stock
|
Buy Now | |
RS Americas
from US$64.69
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$50.90
|
-
|
Buy Now | |
element14
from US$75.48
|
-
|
Buy Now | |
Distrelec
from US$72.19
|
-
|
Buy Now | |
Farnell
from US$78.10
|
-
|
Buy Now |
Sensing Range Max | 15m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, Thru-beam M18 Sr 5-15m, M12 conn | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor, Thru-beam M18 Sr 5-15m, M12 conn | Telemecanique Sensors XUB2BPANM12R | RS Americas |
Photoelectric Sensor, 0M To 15M, Pnp, No | Newark Electronics |
PHOTOELECTRIC SENSOR, 15M, PNP | element14 |
Telemecanique Sensors Optical Sensor PNP 20m 1ms 36V 100mA IP65 / IP67 / IP69K XUB | Distrelec |
Where can I find additional details, specifications and documents for a XUB2BPANM12R?
Additional datasheets, footprints and schematics for XUB2BPANM12R are listed on our Part Details page. You can also find images and similar parts to XUB2BPANM12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB2BPANM12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB2BPANM12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB2BPANM12R fall under?
The XUB2BPANM12R is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB2BPANM12R when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB2BPANM12R you can contact the distributor directly for product support, shipping queries etc.
Is the XUB2BPANM12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB2BPANM12R have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XUB2BPANM12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB2BPANM12R often in real-time on the comparison pages.
What if I can't find stock of XUB2BPANM12R?
You can fill out our help required form which you can use to request a quote for XUB2BPANM12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.