Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 15m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP-NO |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Telemecanique Sensors Optical Sensor PNP 20m 1ms 36V 100mA IP65 / IP67 XUB | Distrelec |
Sensor, Thru-beam M18 Sr 5-15m pre-wired | RS |
Photoelectric Sensor, 15M, Pnp, No | Newark Electronics |
Sensor, Thru-beam M18 Sr 5-15m pre-wired | Telemecanique Sensors XUB2BPANL2R | RS Americas |
DISTANCE PHOTOELECTRIC SENSOR, 15M, PNP | element14 |
Where can I find additional details, specifications and documents for a XUB2BPANL2R?
Additional datasheets, footprints and schematics for XUB2BPANL2R are listed on our Part Details page. You can also find images and similar parts to XUB2BPANL2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB2BPANL2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB2BPANL2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB2BPANL2R fall under?
The XUB2BPANL2R is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB2BPANL2R when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB2BPANL2R you can contact the distributor directly for product support, shipping queries etc.
Is the XUB2BPANL2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB2BPANL2R have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XUB2BPANL2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB2BPANL2R often in real-time on the comparison pages.
What if I can't find stock of XUB2BPANL2R?
You can fill out our help required form which you can use to request a quote for XUB2BPANL2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.