Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 15m |
---|---|
Sensing Method | Through Beam |
Sensor Output | Digital |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Photoelectric Through Beam Sensor, M18 SR 15m, 2m Cable, XU Series | Telemecanique Sensors XUB2BKSNL2T | RS Americas |
Sensor, Thru-beam M18 Sr 5-15m pre-wired | RS |
Photoelectric Sensor 18Mm Emitter Xub |Telemecanique Sensors XUB2BKSNL2T | Newark Electronics |
PHOTOELECTRIC SENSOR, 15M, DIGITAL | element14 |
Where can I find additional details, specifications and documents for a XUB2BKSNL2T?
Additional datasheets, footprints and schematics for XUB2BKSNL2T are listed on our Part Details page. You can also find images and similar parts to XUB2BKSNL2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB2BKSNL2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB2BKSNL2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB2BKSNL2T fall under?
The XUB2BKSNL2T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB2BKSNL2T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB2BKSNL2T you can contact the distributor directly for product support, shipping queries etc.
Is the XUB2BKSNL2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB2BKSNL2T have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XUB2BKSNL2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB2BKSNL2T often in real-time on the comparison pages.
What if I can't find stock of XUB2BKSNL2T?
You can fill out our help required form which you can use to request a quote for XUB2BKSNL2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.