Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 15m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, Thru-beam M18 Sr 5-15m, M12 conn | RS |
Photoelectric Sensor, 0M To 15M, Pnp, No | Newark Electronics |
Sensor, Thru-beam M18 Sr 5-15m, M12 conn | Telemecanique Sensors XUB2APANM12R | RS Americas |
PHOTOELECTRIC SENSOR, 15M, PNP | Farnell |
Where can I find additional details, specifications and documents for a XUB2APANM12R?
Additional datasheets, footprints and schematics for XUB2APANM12R are listed on our Part Details page. You can also find images and similar parts to XUB2APANM12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB2APANM12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB2APANM12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB2APANM12R fall under?
The XUB2APANM12R is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB2APANM12R when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB2APANM12R you can contact the distributor directly for product support, shipping queries etc.
Is the XUB2APANM12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB2APANM12R have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XUB2APANM12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB2APANM12R often in real-time on the comparison pages.
What if I can't find stock of XUB2APANM12R?
You can fill out our help required form which you can use to request a quote for XUB2APANM12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.