Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 15m |
---|---|
Sensing Method | Through Beam |
Sensor Output | Digital |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor: photoelectric | Transfer Multisort Elektronik |
Through Beam(Emitter)PES 15 m DetectionRange Solid State Output Barrel Style | Telemecanique Sensors XUB2AKSNM12T | RS Americas |
Sensor, Thru-beam M18 Sr 5-15m, M12 conn | RS |
Photoelectric Sensor 18Mm Emitter Xub Rohs Compliant: Yes |Telemecanique Sensors XUB2AKSNM12T | Newark Electronics |
PHOTOELECTRIC SENSOR, 15M, DIGITAL | Farnell |
Where can I find additional details, specifications and documents for a XUB2AKSNM12T?
Additional datasheets, footprints and schematics for XUB2AKSNM12T are listed on our Part Details page. You can also find images and similar parts to XUB2AKSNM12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB2AKSNM12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB2AKSNM12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB2AKSNM12T fall under?
The XUB2AKSNM12T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB2AKSNM12T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB2AKSNM12T you can contact the distributor directly for product support, shipping queries etc.
Is the XUB2AKSNM12T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB2AKSNM12T have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for XUB2AKSNM12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB2AKSNM12T often in real-time on the comparison pages.
What if I can't find stock of XUB2AKSNM12T?
You can fill out our help required form which you can use to request a quote for XUB2AKSNM12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.