Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 15m |
---|---|
Fibre Optic Sensor Type | Photoelectric Sensor |
Product Range | OsiSense XU Series |
SVHC | No SVHC (17-Dec-2015) |
PHOTOELECTRIC SENSOR | RS |
18Mm Dc Xmtr Front 2M Cable Plastic Rohs Compliant: Yes |Telemecanique Sensors XUB2AKSNL2T | Newark Electronics |
Through Beam(Emitter)PES 15 m DetectionRange, Relay Output, Barrel Style | Telemecanique Sensors XUB2AKSNL2T | RS Americas |
PHOTO-ELECTRIC SENSOR, 15MM | element14 |
Telemecanique Sensors Optical Sensor Solid State - NO 20m 1ms 36V 100mA IP65 / IP67 XUB | Distrelec |
Where can I find additional details, specifications and documents for a XUB2AKSNL2T?
Additional datasheets, footprints and schematics for XUB2AKSNL2T are listed on our Part Details page. You can also find images and similar parts to XUB2AKSNL2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB2AKSNL2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB2AKSNL2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB2AKSNL2T fall under?
The XUB2AKSNL2T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB2AKSNL2T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB2AKSNL2T you can contact the distributor directly for product support, shipping queries etc.
Is the XUB2AKSNL2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB2AKSNL2T have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XUB2AKSNL2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB2AKSNL2T often in real-time on the comparison pages.
What if I can't find stock of XUB2AKSNL2T?
You can fill out our help required form which you can use to request a quote for XUB2AKSNL2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.