XUB1APANL2 Sensors & Transducers by Schneider Electric

PHOTOELECTRIC SENSOR 4M PNP

Status: Unknown
Series: OsiSense XU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$66.25

Distributor Stock
Logo for RS
RS
from US$90.24
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$82.68
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$66.25
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$104.47
-
Buy Now
Logo for element14
element14
from US$71.18
-
Buy Now
Logo for Farnell
Farnell
from US$81.22
-
Buy Now

Specifications

Sensing Range Max 4m
Sensing Method Retroreflective
Sensor Output PNP
Product Range OsiSense XU Series
Connection Method Cable
Supply Voltage DC Min 12V
Supply Voltage DC Max 24V
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Sensor: photoelectric | Transfer Multisort Elektronik
Photoelectric Retroreflective, 18mm Plastic, 12-24VDC, 4M, PNP, Dark, NO Cable | Telemecanique Sensors XUB1APANL2 | RS Americas
PHOTOELECTRIC SENSOR | RS
Photoelectric Sensor, 0M To 4M, Pnp, No | Newark Electronics
PHOTOELECTRIC SENSOR, 4M, PNP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XUB1APANL2?

Additional datasheets, footprints and schematics for XUB1APANL2 are listed on our Part Details page. You can also find images and similar parts to XUB1APANL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XUB1APANL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB1APANL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XUB1APANL2 fall under?

The XUB1APANL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XUB1APANL2 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XUB1APANL2 you can contact the distributor directly for product support, shipping queries etc.

Is the XUB1APANL2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XUB1APANL2 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for XUB1APANL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XUB1APANL2 often in real-time on the comparison pages.

What if I can't find stock of XUB1APANL2?

You can fill out our help required form which you can use to request a quote for XUB1APANL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay