Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 20m |
---|---|
Sensing Method | Through Beam |
Sensor Output | NPN |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Background Suppression, Diffuse, Retro-Reflective, Through Beam(Receiver)PES | Telemecanique Sensors XUB0BNSNM12 | RS Americas |
Sensor, Multi, M18, Sr 0-20m M12 conn | RS |
Photoelectric Sensor 18Mm Npn Xub |Telemecanique Sensors XUB0BNSNM12 | Newark Electronics |
DISTANCE PHOTOELECTRIC SENSOR, 20M, NPN | element14 |
Where can I find additional details, specifications and documents for a XUB0BNSNM12?
Additional datasheets, footprints and schematics for XUB0BNSNM12 are listed on our Part Details page. You can also find images and similar parts to XUB0BNSNM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB0BNSNM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB0BNSNM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB0BNSNM12 fall under?
The XUB0BNSNM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB0BNSNM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB0BNSNM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUB0BNSNM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB0BNSNM12 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XUB0BNSNM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB0BNSNM12 often in real-time on the comparison pages.
What if I can't find stock of XUB0BNSNM12?
You can fill out our help required form which you can use to request a quote for XUB0BNSNM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.