Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$107.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$122.13
|
No stock
|
Buy Now | |
RS Americas
from US$126.77
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$112.09
|
16
in stock
|
Buy Now | |
element14
from US$128.32
|
1
in stock
|
Buy Now | |
Farnell
from US$112.36
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$141.64
|
-
|
Buy Now | |
Distrelec
from US$107.10
|
-
|
Buy Now |
Sensing Range Max | 20m |
---|---|
Sensing Method | Multimode |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (17-Dec-2015) |
Fibre Optic Sensor Type | Photoelectric Sensor |
Photoelectric Sensor, Connector, PNP, Diffuse Background Suppression, XU Series | Telemecanique Sensors XUB0APSNM12 | RS Americas |
Sensor: photoelectric | Transfer Multisort Elektronik |
PHOTO-ELECTRIC SENSOR, 20M | element14 |
Connector photoelectric detector,M18 PNP | RS |
Photoelectric Sensor | Newark Electronics |
Telemecanique Sensors Optical Sensor PNP 4.5m 2ms 36V 100mA IP65 / IP67 / IP69K XUB | Distrelec |
Where can I find additional details, specifications and documents for a XUB0APSNM12?
Additional datasheets, footprints and schematics for XUB0APSNM12 are listed on our Part Details page. You can also find images and similar parts to XUB0APSNM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB0APSNM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB0APSNM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB0APSNM12 fall under?
The XUB0APSNM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB0APSNM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB0APSNM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUB0APSNM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB0APSNM12 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for XUB0APSNM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB0APSNM12 often in real-time on the comparison pages.
What if I can't find stock of XUB0APSNM12?
You can fill out our help required form which you can use to request a quote for XUB0APSNM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.