Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 120mm |
---|---|
Fibre Optic Sensor Type | Photoelectric Sensor |
Product Range | OsiSense XU Series |
SVHC | No SVHC (17-Dec-2015) |
Pre-cabled diffuse detector,M18 2W o/p | RS |
Photoelectric Sensor, 4.68", Spst-No | Newark Electronics |
Diffuse Photoelectric Sensor.12 m Detection Range, Relay Output, Barrel Style, IP67 | Telemecanique Sensors XU8M18MA230 | RS Americas |
PHOTO-ELECTRIC SENSOR, 120MM | element14 |
Telemecanique Sensors Optical Sensor 120mm 20ms 264V 200mA IP67 XU8 | Distrelec |
Where can I find additional details, specifications and documents for a XU8M18MA230?
Additional datasheets, footprints and schematics for XU8M18MA230 are listed on our Part Details page. You can also find images and similar parts to XU8M18MA230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XU8M18MA230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XU8M18MA230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XU8M18MA230 fall under?
The XU8M18MA230 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XU8M18MA230 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XU8M18MA230 you can contact the distributor directly for product support, shipping queries etc.
Is the XU8M18MA230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XU8M18MA230 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XU8M18MA230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XU8M18MA230 often in real-time on the comparison pages.
What if I can't find stock of XU8M18MA230?
You can fill out our help required form which you can use to request a quote for XU8M18MA230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.