Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$118.05
Sensing Range Max | 400mm |
---|---|
Fibre Optic Sensor Type | Photoelectric Sensor |
Product Range | OsiSense XU Series |
SVHC | No SVHC (17-Dec-2015) |
Diffuse PE Sensor 1 m Detection Range, Solid State-NO Output, Block Style, IP67 | Telemecanique Sensors XU5M18MA230 | RS Americas |
PHOTOELEC SENSOR 240V 200MA | RS |
Photoelec Sensor 240V 200Ma |Telemecanique Sensors XU5M18MA230 | Newark Electronics |
PHOTO-ELECTRIC SENSOR, 400MM | element14 |
Where can I find additional details, specifications and documents for a XU5M18MA230?
Additional datasheets, footprints and schematics for XU5M18MA230 are listed on our Part Details page. You can also find images and similar parts to XU5M18MA230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XU5M18MA230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XU5M18MA230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XU5M18MA230 fall under?
The XU5M18MA230 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XU5M18MA230 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XU5M18MA230 you can contact the distributor directly for product support, shipping queries etc.
Is the XU5M18MA230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XU5M18MA230 have stock available?
Authorised distributors including RS Americas, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for XU5M18MA230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XU5M18MA230 often in real-time on the comparison pages.
What if I can't find stock of XU5M18MA230?
You can fill out our help required form which you can use to request a quote for XU5M18MA230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.