Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 70m |
---|---|
Fibre Optic Sensor Type | Photoelectric Sensor |
Product Range | OsiSense XU Series |
SVHC | No SVHC (17-Dec-2015) |
SENSOR | RS |
Photoelectric Sensor 18Mm |Telemecanique Sensors XU2M18AP20D | Newark Electronics |
Through Beam(Emitter & Receiver)PES 50mDetection Range, PNP Output, Barrel Style | Telemecanique Sensors XU2M18AP20D | RS Americas |
PHOTO-ELECTRIC SENSOR, 70M | element14 |
Telemecanique Sensors Optical Sensor PNP 70m 15ms 30V 100mA IP67 XU2 | Distrelec |
Where can I find additional details, specifications and documents for a XU2M18AP20D?
Additional datasheets, footprints and schematics for XU2M18AP20D are listed on our Part Details page. You can also find images and similar parts to XU2M18AP20D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XU2M18AP20D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XU2M18AP20D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XU2M18AP20D fall under?
The XU2M18AP20D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XU2M18AP20D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XU2M18AP20D you can contact the distributor directly for product support, shipping queries etc.
Is the XU2M18AP20D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XU2M18AP20D have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XU2M18AP20D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XU2M18AP20D often in real-time on the comparison pages.
What if I can't find stock of XU2M18AP20D?
You can fill out our help required form which you can use to request a quote for XU2M18AP20D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.