Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Bandwidth | 300kHz |
---|---|
Supply Voltage Min | 5V |
Supply Voltage Max | 22V |
Amplifier Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a XTR305IRGWT?
Additional datasheets, footprints and schematics for XTR305IRGWT are listed on our Part Details page. You can also find images and similar parts to XTR305IRGWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR305IRGWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR305IRGWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR305IRGWT fall under?
The XTR305IRGWT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to XTR305IRGWT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR305IRGWT you can contact the distributor directly for product support, shipping queries etc.
Is the XTR305IRGWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR305IRGWT have stock available?
There is no stock from authorised distributors for XTR305IRGWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR305IRGWT often in real-time on the comparison pages.
What if I can't find stock of XTR305IRGWT?
You can fill out our help required form which you can use to request a quote for XTR305IRGWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.