Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 0.02µA |
Amplifier Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Supply Voltage Min | 5V |
Supply Voltage Max | 20V |
Input Offset Voltage | 700µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Industrial Analog Current/Voltage Output Driver |
IC Package Type | VQFN |
Industrial Analog Current/Voltage Output Driver | Texas Instruments |
Analog Curr/Volt O/P Driver, Vqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a XTR300AIRGWR?
Additional datasheets, footprints and schematics for XTR300AIRGWR are listed on our Part Details page. You can also find images and similar parts to XTR300AIRGWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR300AIRGWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR300AIRGWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR300AIRGWR fall under?
The XTR300AIRGWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR300AIRGWR when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR300AIRGWR you can contact the distributor directly for product support, shipping queries etc.
Is the XTR300AIRGWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR300AIRGWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for XTR300AIRGWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR300AIRGWR often in real-time on the comparison pages.
What if I can't find stock of XTR300AIRGWR?
You can fill out our help required form which you can use to request a quote for XTR300AIRGWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.