No distributors results available
View Full Pricing & Stock ComparisonBandwidth | 380kHz |
---|---|
Supply Voltage Min | 7.5V |
Supply Voltage Max | 40V |
Amplifier Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 117 |
Bias Current | -35nA |
Gain dB Max | 100dB |
Input Bias Current | -35nA |
Input Offset Voltage | 500µV |
Logic Function Number | 117 |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -55°C to +125°C |
Output Current Per Channel | 25mA |
Quiescent Current | 130µA |
Sensor / Transducer Type | Current |
Sensor Case Style | SON |
Supply Current | 130µA |
Supply Voltage Range | 7.5V to 40V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a XTR117AIDRBTG4?
Additional datasheets, footprints and schematics for XTR117AIDRBTG4 are listed on our Part Details page. You can also find images and similar parts to XTR117AIDRBTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR117AIDRBTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR117AIDRBTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR117AIDRBTG4 fall under?
The XTR117AIDRBTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to XTR117AIDRBTG4 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR117AIDRBTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the XTR117AIDRBTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR117AIDRBTG4 have stock available?
There is no stock from authorised distributors for XTR117AIDRBTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR117AIDRBTG4 often in real-time on the comparison pages.
What if I can't find stock of XTR117AIDRBTG4?
You can fill out our help required form which you can use to request a quote for XTR117AIDRBTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.