Bandwidth | 380kHz |
---|---|
Supply Voltage Min | 7.5V |
Supply Voltage Max | 40V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifier, Current Transmitter, Msop-8 | Newark Electronics |
XTR117 4-20mA Current Loop Transmitter | Texas Instruments |
XTR117 4-20mA Crnt L oop Transmitter | Mouser Electronics |
Where can I find additional details, specifications and documents for a XTR117AIDGKT .?
Additional datasheets, footprints and schematics for XTR117AIDGKT . are listed on our Part Details page. You can also find images and similar parts to XTR117AIDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR117AIDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR117AIDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR117AIDGKT . fall under?
The XTR117AIDGKT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to XTR117AIDGKT . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR117AIDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR117AIDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR117AIDGKT . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for XTR117AIDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR117AIDGKT . often in real-time on the comparison pages.
What if I can't find stock of XTR117AIDGKT .?
You can fill out our help required form which you can use to request a quote for XTR117AIDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.