Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 0.015µA |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Supply Voltage Min | 7V |
Supply Voltage Max | 44V |
Input Offset Voltage | 300µV |
CMRR | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Voltage-to-current converter/transmitter with 3-V to 15-V regulator and resistor set I/O ratio | Texas Instruments |
Where can I find additional details, specifications and documents for a XTR111AIDGQR?
Additional datasheets, footprints and schematics for XTR111AIDGQR are listed on our Part Details page. You can also find images and similar parts to XTR111AIDGQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR111AIDGQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR111AIDGQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR111AIDGQR fall under?
The XTR111AIDGQR is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR111AIDGQR when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR111AIDGQR you can contact the distributor directly for product support, shipping queries etc.
Is the XTR111AIDGQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR111AIDGQR have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for XTR111AIDGQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR111AIDGQR often in real-time on the comparison pages.
What if I can't find stock of XTR111AIDGQR?
You can fill out our help required form which you can use to request a quote for XTR111AIDGQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.