Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | XTR111 |
Kit Application Type | Power Management |
Application Sub Type | Voltage to Current Converter |
Kit Contents | Eval Board XTR111 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Easy Access to All Pins Output Protection and Filtering Circuitry LED indicator for Error Flag |
XTR111 Evaluation Module New Version | Texas Instruments |
Data Conv. IC Dev Kit, XTR111-2EVM | RS |
Volt To Current Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a XTR111-2EVM .?
Additional datasheets, footprints and schematics for XTR111-2EVM . are listed on our Part Details page. You can also find images and similar parts to XTR111-2EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR111-2EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR111-2EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR111-2EVM . fall under?
The XTR111-2EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XTR111-2EVM . when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR111-2EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR111-2EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR111-2EVM . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XTR111-2EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR111-2EVM . often in real-time on the comparison pages.
What if I can't find stock of XTR111-2EVM .?
You can fill out our help required form which you can use to request a quote for XTR111-2EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.