No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Bandwidth | - |
Supply Voltage Min | 13.5V |
Supply Voltage Max | 40V |
Input Offset Voltage | - |
CMRR | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Precision Voltage-to-Current Converter / Transmitter |
Operating Temperature Range | -25°C to +85°C |
Output Current Per Channel | 20mA |
Supply Current | 3mA |
Supply Voltage Range | 13.5V to 40V |
Termination Type | Surface Mount Device |
Voltage-to-Current Conv/Transm SOL16 | Schukat Electronic |
Voltage-to-current converter/transmitter with 10-V reference and selectable input/output ranges | Texas Instruments |
Amp, Instrumentation, 120Khz, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a XTR110KU .?
Additional datasheets, footprints and schematics for XTR110KU . are listed on our Part Details page. You can also find images and similar parts to XTR110KU . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR110KU . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR110KU . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR110KU . fall under?
The XTR110KU . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR110KU . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR110KU . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR110KU . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR110KU . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for XTR110KU ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR110KU . often in real-time on the comparison pages.
What if I can't find stock of XTR110KU .?
You can fill out our help required form which you can use to request a quote for XTR110KU . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.