XTR110AG . Part Information
Details for XTR110AG . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Current Sense Amplifiers
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Input Bias Current | - |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | - |
Supply Voltage Min | 13.5V |
Supply Voltage Max | 40V |
Input Offset Voltage | - |
CMRR | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Precision Voltage-to-Current Converter / Transmitter |
Operating Temperature Range | -40°C to +85°C |
Output Current Per Channel | 20mA |
Supply Current | 3mA |
Supply Voltage Range | 13.5V to 40V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a XTR110AG .?
Additional datasheets, footprints and schematics for XTR110AG . are listed in our Part Details tab. You can also find the XTR110AG . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR110AG . in the Pricing & Inventory tab next to part details. You can view XTR110AG . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR110AG . fall under?
The XTR110AG . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR110AG . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR110AG . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR110AG . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for XTR110AG . have stock available?
There is no stock from authorised distributors for XTR110AG ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR110AG . often in real-time on the comparison pages.
What if I can't find stock of XTR110AG .?
You can fill out our help required form which you can use to request a quote for XTR110AG . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.