Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$399.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$399.00
|
46
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | XTR108 |
Kit Application Type | Process Control |
Application Sub Type | 4 - 20mA Programmable Transmitter |
Kit Contents | Eval Board XTR108 USB DAQ Platform Sensor Board USB Cable 6V Power Supply |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | RTD Emulator Ckt Onboard Supports Voltage and Current Output Mode Post-Calibration Error of 0.1% |
XTR108 Evaluation Module USB Version | Texas Instruments |
Where can I find additional details, specifications and documents for a XTR108EVM-USB?
Additional datasheets, footprints and schematics for XTR108EVM-USB are listed on our Part Details page. You can also find images and similar parts to XTR108EVM-USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR108EVM-USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR108EVM-USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR108EVM-USB fall under?
The XTR108EVM-USB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XTR108EVM-USB when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR108EVM-USB you can contact the distributor directly for product support, shipping queries etc.
Is the XTR108EVM-USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR108EVM-USB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for XTR108EVM-USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR108EVM-USB often in real-time on the comparison pages.
What if I can't find stock of XTR108EVM-USB?
You can fill out our help required form which you can use to request a quote for XTR108EVM-USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.