Bandwidth | - |
---|---|
Supply Voltage Min | 7.5V |
Supply Voltage Max | 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
CMRR | 86dB |
Input Bias Current | 50nA |
Input Offset Voltage | 250µV |
Line Bus Drive Receive Transceiver Type | Current Transmitter |
No. of Amplifiers | 5Amplifiers, 5 Amplifier |
Operating Temperature Range | -55°C to +125°C |
Output Current Per Channel | 20mA |
Supply Voltage Range | 7.5V to 36V |
Termination Type | Surface Mount Device |
4-20mA current transmitter,XTR106UA SO14 | RS |
Ic, Transceiver, Smd | Newark Electronics |
Current Transm 4-20mA SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a XTR106UA .?
Additional datasheets, footprints and schematics for XTR106UA . are listed on our Part Details page. You can also find images and similar parts to XTR106UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR106UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR106UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR106UA . fall under?
The XTR106UA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to XTR106UA . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR106UA . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR106UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR106UA . have stock available?
There is no stock from authorised distributors for XTR106UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR106UA . often in real-time on the comparison pages.
What if I can't find stock of XTR106UA .?
You can fill out our help required form which you can use to request a quote for XTR106UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.