No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Input Bias Current | 0.05µA |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | - |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 36V |
Input Offset Voltage | 50µV |
CMRR | 86dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | ± 0.4% |
Base Number | 105 |
Bias Current | 5nA |
IC Generic Number | 105 |
Logic Function Number | 105 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 20mA |
Output Current Per Channel | 20mA |
Output Voltage | 5.1V |
Output Voltage per °C | 0.4µV/°C |
Sensor / Transducer Type | Current |
Sensor Case Style | SOIC |
Supply Current | 800µA |
Supply Voltage Range | 7.5V to 36V |
Termination Type | Surface Mount Device |
4-20mA Current Transmitter with Sensor Excitation and Linearization | Texas Instruments |
IC: U/I, I/U converter | Transfer Multisort Elektronik |
Current Transm 4-20mA SO14 | Schukat Electronic |
Converter PT100/Current SO14 XTR 105 UA | Rapid Electronics |
Converter PT100/Current SO14 | SOS electronic |
CURRENT TRANSMITTER, SOIC14, 105 | element14 |
Current Transmitter, Soic14, 105 | Newark Electronics |
Current Sense Amp Single 7.5V to 36V 14-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a XTR105UA .?
Additional datasheets, footprints and schematics for XTR105UA . are listed on our Part Details page. You can also find images and similar parts to XTR105UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR105UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR105UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR105UA . fall under?
The XTR105UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR105UA . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR105UA . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR105UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR105UA . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for XTR105UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR105UA . often in real-time on the comparison pages.
What if I can't find stock of XTR105UA .?
You can fill out our help required form which you can use to request a quote for XTR105UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.