| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Bandwidth | - |
|---|---|
| Supply Voltage Min | 7.5V |
| Supply Voltage Max | 36V |
| Amplifier Case Style | SOIC |
| No. of Pins | 14Pins |
| Operating Temperature Min | -25°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy | 0.05% |
| Base Number | 105 |
| Bias Current | 25nA |
| CMRR | 86dB |
| IC Generic Number | 105 |
| Input Bias Current | 25nA |
| Input Offset Voltage | 100µV |
| No. of Amplifiers | 3Amplifiers |
| Operating Temperature Range | -25°C to +85°C |
| Output Current Per Channel | 20mA |
| Sensor / Transducer Type | Current |
| Sensor Case Style | SOIC |
| Supply Current | 800µA |
| Supply Voltage Range | 7.5V to 36V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a XTR105U .?
Additional datasheets, footprints and schematics for XTR105U . are listed on our Part Details page. You can also find images and similar parts to XTR105U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR105U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR105U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR105U . fall under?
The XTR105U . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to XTR105U . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR105U . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR105U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR105U . have stock available?
There is no stock from authorised distributors for XTR105U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR105U . often in real-time on the comparison pages.
What if I can't find stock of XTR105U .?
You can fill out our help required form which you can use to request a quote for XTR105U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.