XTR105P . Part Information
Details for XTR105P . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Current Sense Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.7000 |
10 | 10.3700 |
25 | 9.8200 |
50 | 9.0700 |
100 | 8.3200 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
Input Bias Current | 0.025µA |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 36V |
Input Offset Voltage | 100µV |
CMRR | 86dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 0.05% |
Operating Temperature Range | -55°C to +125°C |
Output Current Per Channel | 20mA |
Sensor Case Style | DIP |
Supply Current | 800µA |
Supply Voltage Range | 7.5V to 36V |
Termination Type | Through Hole |
Alternative Part Descriptions
- CURRENT TRANSMITTER, DIP-14; No. of Amplifiers:3 Amplifier; Input Bias Current:0.025µA; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Bandwidth:-; CMRR:86dB; MSL:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a XTR105P .?
Additional datasheets, footprints and schematics for XTR105P . are listed in our Part Details tab. You can also find the XTR105P . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR105P . in the Pricing & Inventory tab next to part details. You can view XTR105P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR105P . fall under?
The XTR105P . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR105P . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR105P . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR105P . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for XTR105P . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XTR105P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR105P . often in real-time on the comparison pages.
What if I can't find stock of XTR105P .?
You can fill out our help required form which you can use to request a quote for XTR105P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.