Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Compliant |
For Use With | Eaton XTRE Series Control Relays |
---|---|
Auxiliary Contact Configuration | 1NO-1NC |
Auxiliary Contact Mounting | Top Mount |
Auxiliary Contact Terminals | Screw |
Product Range | XT Series |
Carry Current | 10A |
RoHS Compliant | Yes |
Contactor Accessory Front Aux Seq B Frame D-G 1NO1NC | Eaton - Cutler Hammer XTCEXFBG11 | RS Americas |
Contactor Auxiliary Contact | Newark Electronics |
Where can I find additional details, specifications and documents for a XTCEXFBG11?
Additional datasheets, footprints and schematics for XTCEXFBG11 are listed on our Part Details page. You can also find images and similar parts to XTCEXFBG11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCEXFBG11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCEXFBG11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCEXFBG11 fall under?
The XTCEXFBG11 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to XTCEXFBG11 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCEXFBG11 you can contact the distributor directly for product support, shipping queries etc.
Is the XTCEXFBG11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XTCEXFBG11 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for XTCEXFBG11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCEXFBG11 often in real-time on the comparison pages.
What if I can't find stock of XTCEXFBG11?
You can fill out our help required form which you can use to request a quote for XTCEXFBG11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.