Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Compliant |
For Use With | Eaton XTRE Series Control Relays |
---|---|
Auxiliary Contact Configuration | 4NO |
Auxiliary Contact Mounting | Front Mount |
Auxiliary Contact Terminals | Screw |
Product Range | XT Series |
Carry Current | 10A |
RoHS Compliant | Yes |
Contactor Auxiliary Contact | Newark Electronics |
CONTACTOR ACCESSORY FRONT AUX SEQ A FRAME B-C CG 4NO | Eaton - Cutler Hammer XTCEXFACC40 | RS Americas |
Where can I find additional details, specifications and documents for a XTCEXFACC40?
Additional datasheets, footprints and schematics for XTCEXFACC40 are listed on our Part Details page. You can also find images and similar parts to XTCEXFACC40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCEXFACC40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCEXFACC40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCEXFACC40 fall under?
The XTCEXFACC40 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to XTCEXFACC40 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCEXFACC40 you can contact the distributor directly for product support, shipping queries etc.
Is the XTCEXFACC40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XTCEXFACC40 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTCEXFACC40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCEXFACC40 often in real-time on the comparison pages.
What if I can't find stock of XTCEXFACC40?
You can fill out our help required form which you can use to request a quote for XTCEXFACC40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.