Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PRODUCT RANGE | XT SERIES |
---|---|
ACCESSORY TYPE | AUXILIARY CONTACT |
CARRY CURRENT | 10A |
COIL VOLTAGE AC MAX | 600V |
COIL VOLTAGE DC MAX | 220V |
COIL VOLTAGE VAC NOM | 600V |
COIL VOLTAGE VDC NOM | 220V |
Auxiliary Contacts, 3NO-1NC, 16A, Front Mount, Screw Calmp, Frame B-C, XT Series | Eaton - Cutler Hammer XTCEXFAC31 | RS Americas |
Contactor Auxiliary Contact | Newark Electronics |
Where can I find additional details, specifications and documents for a XTCEXFAC31?
Additional datasheets, footprints and schematics for XTCEXFAC31 are listed on our Part Details page. You can also find images and similar parts to XTCEXFAC31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCEXFAC31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCEXFAC31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCEXFAC31 fall under?
The XTCEXFAC31 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to XTCEXFAC31 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCEXFAC31 you can contact the distributor directly for product support, shipping queries etc.
Is the XTCEXFAC31 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XTCEXFAC31 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for XTCEXFAC31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCEXFAC31 often in real-time on the comparison pages.
What if I can't find stock of XTCEXFAC31?
You can fill out our help required form which you can use to request a quote for XTCEXFAC31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.