Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Product Range | XT Series |
---|---|
Accessory Type | Auxiliary Contact |
Carry Current | 10A |
Coil Voltage AC Max | 600V |
Coil Voltage DC Max | 220V |
Coil Voltage VAC Nom | 600V |
Coil Voltage VDC Nom | 220V |
Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Compliant |
For Use With | Eaton XTRE Series Control Relays |
---|---|
Auxiliary Contact Configuration | 2NO |
Auxiliary Contact Mounting | Front Mount |
Auxiliary Contact Terminals | Screw |
Product Range | XT Series |
Carry Current | 10A |
RoHS Compliant | Yes |
Contactor Auxiliary Contact | Newark Electronics |
Auxiliary Contacts, 2NO, 16A, Front Mount, Screw Clamps, Frame B-C, XT Series | Eaton - Cutler Hammer XTCEXFAC20 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a XTCEXFAC20?
Additional datasheets, footprints and schematics for XTCEXFAC20 are listed on our Part Details page. You can also find images and similar parts to XTCEXFAC20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCEXFAC20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCEXFAC20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCEXFAC20 fall under?
The XTCEXFAC20 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XTCEXFAC20 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCEXFAC20 you can contact the distributor directly for product support, shipping queries etc.
Is the XTCEXFAC20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTCEXFAC20 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XTCEXFAC20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCEXFAC20 often in real-time on the comparison pages.
What if I can't find stock of XTCEXFAC20?
You can fill out our help required form which you can use to request a quote for XTCEXFAC20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.