Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Product Range | XT Series |
---|---|
Accessory Type | Auxiliary Contact |
Carry Current | 10A |
Coil Voltage AC Max | 600V |
Coil Voltage DC Max | 220V |
Coil Voltage VAC Nom | 600V |
Coil Voltage VDC Nom | 220V |
Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Compliant |
For Use With | Eaton XTRE Series Control Relays |
---|---|
Auxiliary Contact Configuration | 1NO-1NC |
Auxiliary Contact Mounting | Front Mount |
Auxiliary Contact Terminals | Screw |
Product Range | XT Series |
RoHS Compliant | Yes |
Xt Series Accessory, Contactor, Front Mount Aux, Frame B-C, 1No-1Nc | Eaton - Cutler Hammer XTCEXFAC11 | RS Americas |
Contactor Auxiliary Contact | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a XTCEXFAC11?
Additional datasheets, footprints and schematics for XTCEXFAC11 are listed on our Part Details page. You can also find images and similar parts to XTCEXFAC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCEXFAC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCEXFAC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCEXFAC11 fall under?
The XTCEXFAC11 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XTCEXFAC11 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCEXFAC11 you can contact the distributor directly for product support, shipping queries etc.
Is the XTCEXFAC11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTCEXFAC11 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for XTCEXFAC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCEXFAC11 often in real-time on the comparison pages.
What if I can't find stock of XTCEXFAC11?
You can fill out our help required form which you can use to request a quote for XTCEXFAC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.