XTAL026384- 12SMX-B Crystals & Oscillators by IQD Frequency Products

CRYSTAL 12MHZ 16PF 7 X 5MM

Status: Unknown
Series: 12SMX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.51
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 12MHz
Crystal Case SMD 7mm x 5mm
Frequency Stability + / - 50ppm
Load Capacitance 16pF
Frequency Tolerance + / - 30ppm
Product Range 12SMX Series
Operating Temperature Min -20°C

Alternative Descriptions

Crystal, 12Mhz, 16Pf, 7 X 5Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XTAL026384- 12SMX-B?

Additional datasheets, footprints and schematics for XTAL026384- 12SMX-B are listed on our Part Details page. You can also find images and similar parts to XTAL026384- 12SMX-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XTAL026384- 12SMX-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTAL026384- 12SMX-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XTAL026384- 12SMX-B fall under?

The XTAL026384- 12SMX-B is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to XTAL026384- 12SMX-B when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XTAL026384- 12SMX-B you can contact the distributor directly for product support, shipping queries etc.

Is the XTAL026384- 12SMX-B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XTAL026384- 12SMX-B have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XTAL026384- 12SMX-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XTAL026384- 12SMX-B often in real-time on the comparison pages.

What if I can't find stock of XTAL026384- 12SMX-B?

You can fill out our help required form which you can use to request a quote for XTAL026384- 12SMX-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay