Status: | Unknown |
---|---|
Series: | HC-49/4HSMX Series |
RoHS: | Unknown |
Frequency Nom | 24MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.9mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 16pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC-49/4HSMX Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 24MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | 0°C to +80°C |
Output Frequency | 24MHz |
CRYSTAL FREQUENCY, 24MHZ | element14 |
Where can I find additional details, specifications and documents for a XTAL012504- HC49/4HSMX?
Additional datasheets, footprints and schematics for XTAL012504- HC49/4HSMX are listed on our Part Details page. You can also find images and similar parts to XTAL012504- HC49/4HSMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTAL012504- HC49/4HSMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTAL012504- HC49/4HSMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTAL012504- HC49/4HSMX fall under?
The XTAL012504- HC49/4HSMX is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XTAL012504- HC49/4HSMX when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTAL012504- HC49/4HSMX you can contact the distributor directly for product support, shipping queries etc.
Is the XTAL012504- HC49/4HSMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTAL012504- HC49/4HSMX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XTAL012504- HC49/4HSMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTAL012504- HC49/4HSMX often in real-time on the comparison pages.
What if I can't find stock of XTAL012504- HC49/4HSMX?
You can fill out our help required form which you can use to request a quote for XTAL012504- HC49/4HSMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.