Status: | Unknown |
---|---|
Series: | HC-49/4HSMX Series |
RoHS: | Unknown |
No distributors results available
Frequency Nom | 25MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.9mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 16pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC-49/4HSMX Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 25MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +80°C |
Output Frequency | 25MHz |
Where can I find additional details, specifications and documents for a XTAL010595- HC494H/SMX?
Additional datasheets, footprints and schematics for XTAL010595- HC494H/SMX are listed on our Part Details page. You can also find images and similar parts to XTAL010595- HC494H/SMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTAL010595- HC494H/SMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTAL010595- HC494H/SMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTAL010595- HC494H/SMX fall under?
The XTAL010595- HC494H/SMX is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XTAL010595- HC494H/SMX when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTAL010595- HC494H/SMX you can contact the distributor directly for product support, shipping queries etc.
Is the XTAL010595- HC494H/SMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTAL010595- HC494H/SMX have stock available?
There is no stock from authorised distributors for XTAL010595- HC494H/SMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTAL010595- HC494H/SMX often in real-time on the comparison pages.
What if I can't find stock of XTAL010595- HC494H/SMX?
You can fill out our help required form which you can use to request a quote for XTAL010595- HC494H/SMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.