Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Prices starting from US$12.68
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (12-Jan-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 240V |
External Depth | 69mm |
External Height | 77mm |
External Width | 15.8mm |
Relay Type | Interface |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
XT Series Relay, Gen-Purp, DPDT,8A, Ctrl-V 24DC, Vol-Rtg 400AC, w/DIN Socket, Clip, Tag | TE Connectivity XT4S4LC4 | RS Americas |
Relay, Dpdt, 240Vac, 8A | Newark Electronics |
XT4S4LC4 | Avnet America |
POWER RELAY, DPDT, 24VDC, 8A, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a XT4S4LC4?
Additional datasheets, footprints and schematics for XT4S4LC4 are listed on our Part Details page. You can also find images and similar parts to XT4S4LC4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT4S4LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT4S4LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT4S4LC4 fall under?
The XT4S4LC4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT4S4LC4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT4S4LC4 you can contact the distributor directly for product support, shipping queries etc.
Is the XT4S4LC4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT4S4LC4 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for XT4S4LC4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT4S4LC4 often in real-time on the comparison pages.
What if I can't find stock of XT4S4LC4?
You can fill out our help required form which you can use to request a quote for XT4S4LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.