Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a XT424L24?
Additional datasheets, footprints and schematics for XT424L24 are listed on our Part Details page. You can also find images and similar parts to XT424L24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT424L24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT424L24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT424L24 fall under?
The XT424L24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT424L24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT424L24 you can contact the distributor directly for product support, shipping queries etc.
Is the XT424L24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT424L24 have stock available?
There is no stock from authorised distributors for XT424L24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT424L24 often in real-time on the comparison pages.
What if I can't find stock of XT424L24?
You can fill out our help required form which you can use to request a quote for XT424L24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.