Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays SPDT 12 VDC LED&PD OP | Rapid Electronics |
Relay, Spdt, 240Vac, 16A | Newark Electronics |
Electromechanical Relay SPDT 16A 12VDC 360Ohm Socket | Avnet America |
XT Series Shrack, Interface Relay SPDT 16A 12 VDC LED/PD&TB | TE Connectivity XT374LB2 | RS Americas |
Where can I find additional details, specifications and documents for a XT374LB2?
Additional datasheets, footprints and schematics for XT374LB2 are listed on our Part Details page. You can also find images and similar parts to XT374LB2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT374LB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT374LB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT374LB2 fall under?
The XT374LB2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT374LB2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT374LB2 you can contact the distributor directly for product support, shipping queries etc.
Is the XT374LB2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT374LB2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for XT374LB2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT374LB2 often in real-time on the comparison pages.
What if I can't find stock of XT374LB2?
You can fill out our help required form which you can use to request a quote for XT374LB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.