Status: | Unknown |
---|---|
Series: | OsiSense XT Series |
RoHS: | Unknown |
Prices starting from US$87.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$140.24
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$189.10
|
2
in stock
|
Buy Now | |
RS Americas
from US$109.11
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$87.34
|
-
|
Buy Now | |
element14
from US$117.96
|
-
|
Buy Now | |
Distrelec
from US$110.01
|
-
|
Buy Now | |
Farnell
from US$126.22
|
-
|
Buy Now |
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XT Series |
SVHC | No SVHC (17-Dec-2015) |
Sensor: capacitive | Transfer Multisort Elektronik |
15 mm Capacitive Proximity Sensor, PNP, 200 mA, M30, IP67 | Telemecanique Sensors XT230A1PAL2 | RS Americas |
Capacitive sensor, Sn 15mm, M30 PNP, 2m | RS |
Capacitive Proximity Sensor, 15Mm, 24Vdc | Newark Electronics |
CAPACITIVE PROXIMITY SENSOR, 15MM, 24VDC | element14 |
Telemecanique Sensors Capacitive Sensor 15mm 150Hz 30V IP67 Cable, 2 m XT2 | Distrelec |
Where can I find additional details, specifications and documents for a XT230A1PAL2?
Additional datasheets, footprints and schematics for XT230A1PAL2 are listed on our Part Details page. You can also find images and similar parts to XT230A1PAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT230A1PAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT230A1PAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT230A1PAL2 fall under?
The XT230A1PAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XT230A1PAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT230A1PAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XT230A1PAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT230A1PAL2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for XT230A1PAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT230A1PAL2 often in real-time on the comparison pages.
What if I can't find stock of XT230A1PAL2?
You can fill out our help required form which you can use to request a quote for XT230A1PAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.