Status: | Unknown |
---|---|
Series: | OsiSense XT Series |
RoHS: | Compliant |
Sensing Range Max | 8mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | Digital |
Product Range | OsiSense XT Series |
RoHS Compliant | Yes |
CAPACITIVE SENSOR M18 24 240V AC NO 2 WI | RS |
CAPACITIVE SENSOR 18 MM 24 - 240 AC N0 | Telemecanique Sensors XT218A1FAL2 | RS Americas |
Capacitive Proximity Sensor, 8Mm, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a XT218A1FAL2?
Additional datasheets, footprints and schematics for XT218A1FAL2 are listed on our Part Details page. You can also find images and similar parts to XT218A1FAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT218A1FAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT218A1FAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT218A1FAL2 fall under?
The XT218A1FAL2 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Capacitive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to XT218A1FAL2 when available in the Capacitive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT218A1FAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XT218A1FAL2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XT218A1FAL2 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for XT218A1FAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT218A1FAL2 often in real-time on the comparison pages.
What if I can't find stock of XT218A1FAL2?
You can fill out our help required form which you can use to request a quote for XT218A1FAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.