Status: | Unknown |
---|---|
Series: | OsiSense XT Series |
RoHS: | Unknown |
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | - |
Sensor Output | Digital |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Product Range | OsiSense XT Series |
capacitive sensor - XT1 - cylindrical Ø | RS |
Cap Proximity Sensor, 15Mm, 240Vac | Newark Electronics |
CAP PROXIMITY SENSOR, 15MM, 240VAC | element14 |
CAPACITIVE SENSOR CYLINDRICAL M30 24 240 | Telemecanique Sensors XT132B1FAL2 | RS Americas |
CAPACITIVE SENSOR, 15MM, DIGITAL | Farnell |
Where can I find additional details, specifications and documents for a XT132B1FAL2?
Additional datasheets, footprints and schematics for XT132B1FAL2 are listed on our Part Details page. You can also find images and similar parts to XT132B1FAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT132B1FAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT132B1FAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT132B1FAL2 fall under?
The XT132B1FAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XT132B1FAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT132B1FAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XT132B1FAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT132B1FAL2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for XT132B1FAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT132B1FAL2 often in real-time on the comparison pages.
What if I can't find stock of XT132B1FAL2?
You can fill out our help required form which you can use to request a quote for XT132B1FAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.