Status: | Unknown |
---|---|
Series: | OsiSense XT Series |
RoHS: | Unknown |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | Digital |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Product Range | OsiSense XT Series |
SVHC | No SVHC (15-Jan-2018) |
Capacitive Sensor Cylindrical M30 24 240 |Telemecanique Sensors XT130B1FBL2 | Newark Electronics |
Where can I find additional details, specifications and documents for a XT130B1FBL2?
Additional datasheets, footprints and schematics for XT130B1FBL2 are listed on our Part Details page. You can also find images and similar parts to XT130B1FBL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT130B1FBL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT130B1FBL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT130B1FBL2 fall under?
The XT130B1FBL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XT130B1FBL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT130B1FBL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XT130B1FBL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT130B1FBL2 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for XT130B1FBL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT130B1FBL2 often in real-time on the comparison pages.
What if I can't find stock of XT130B1FBL2?
You can fill out our help required form which you can use to request a quote for XT130B1FBL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.