Status: | Unknown |
---|---|
Series: | OsiSense XT Series |
RoHS: | Unknown |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | SPST-NO |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Product Range | OsiSense XT Series |
SVHC | No SVHC (12-Jan-2017) |
CAPACITIVE PROXIMITY SENSOR, 10MM | Farnell |
Capacitive Cyl M30 Ac No 2W Flush 2M Rohs Compliant: Yes |Telemecanique Sensors XT130B1FAL2 | Newark Electronics |
Where can I find additional details, specifications and documents for a XT130B1FAL2?
Additional datasheets, footprints and schematics for XT130B1FAL2 are listed on our Part Details page. You can also find images and similar parts to XT130B1FAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT130B1FAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT130B1FAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT130B1FAL2 fall under?
The XT130B1FAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XT130B1FAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT130B1FAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XT130B1FAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT130B1FAL2 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XT130B1FAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT130B1FAL2 often in real-time on the comparison pages.
What if I can't find stock of XT130B1FAL2?
You can fill out our help required form which you can use to request a quote for XT130B1FAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.