Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 240mm |
---|---|
Depth | - |
Width | 115mm |
Light Source | LED |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bulkhead, Led Exit/Escape Sign, 240Vac | Newark Electronics |
BULKHEAD, LED EXIT/ESCAPE SIGN, 240VAC | element14 |
Where can I find additional details, specifications and documents for a XT100E?
Additional datasheets, footprints and schematics for XT100E are listed on our Part Details page. You can also find images and similar parts to XT100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT100E fall under?
The XT100E is listed under Lighting Products > Bulkhead Lighting.
Can I view similar or alternative parts?
You can view similar parts to XT100E when available in the Bulkhead Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT100E you can contact the distributor directly for product support, shipping queries etc.
Is the XT100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT100E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XT100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT100E often in real-time on the comparison pages.
What if I can't find stock of XT100E?
You can fill out our help required form which you can use to request a quote for XT100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.