Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.42
For Use With | OsiSense XS Sensors |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Sensor Bracket |
Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
For Use With | 18 mm Photoelectric Sensors |
---|---|
Product Range | OsiSense XS Series |
Accessory Type | Mounting Bracket |
Body Material | Plastic |
RoHS Compliant | Yes |
Threaded barrel sensor saddle clamp,18mm | RS |
Holder | Transfer Multisort Elektronik |
Fixing Clamp, Plastic, Sensor, 18Mm | Newark Electronics |
Inductive Proximity M18 Sensor Plastic Clamp,18 mm, Bracket Mount, XSZ Series | Telemecanique Sensors XSZB118 | RS Americas |
Where can I find additional details, specifications and documents for a XSZB118?
Additional datasheets, footprints and schematics for XSZB118 are listed on our Part Details page. You can also find images and similar parts to XSZB118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XSZB118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSZB118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XSZB118 fall under?
The XSZB118 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XSZB118 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XSZB118 you can contact the distributor directly for product support, shipping queries etc.
Is the XSZB118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XSZB118 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XSZB118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XSZB118 often in real-time on the comparison pages.
What if I can't find stock of XSZB118?
You can fill out our help required form which you can use to request a quote for XSZB118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.