Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
For Use With | OsiSense XS Sensors |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Sensor Bracket |
Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
For Use With | 12 mm Photoelectric Sensors |
---|---|
Product Range | OsiSense XS Series |
SVHC | No SVHC (17-Dec-2015) |
Holder | Transfer Multisort Elektronik |
Photoelectric Sensor | Newark Electronics |
Threaded barrel sensor saddle clamp,12mm | RS |
Threaded barrel sensor saddle clamp 12mm XSZ Series | Telemecanique Sensors XSZB112 | RS Americas |
FIXING CLAMP, PLASTIC, SENSOR, 12MM | element14 |
Where can I find additional details, specifications and documents for a XSZB112?
Additional datasheets, footprints and schematics for XSZB112 are listed on our Part Details page. You can also find images and similar parts to XSZB112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XSZB112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSZB112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XSZB112 fall under?
The XSZB112 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XSZB112 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XSZB112 you can contact the distributor directly for product support, shipping queries etc.
Is the XSZB112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XSZB112 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS, RS Americas and element14 have stock available or on a lead time for XSZB112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XSZB112 often in real-time on the comparison pages.
What if I can't find stock of XSZB112?
You can fill out our help required form which you can use to request a quote for XSZB112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.