Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$99.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$99.28
|
No stock
|
Buy Now |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | - |
Sensor Output | - |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 48V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
INDUCTIVE PROXIMITY SENSOR, 10MM, 48VDC | Farnell |
Where can I find additional details, specifications and documents for a XSEC107130?
Additional datasheets, footprints and schematics for XSEC107130 are listed on our Part Details page. You can also find images and similar parts to XSEC107130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XSEC107130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSEC107130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XSEC107130 fall under?
The XSEC107130 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XSEC107130 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XSEC107130 you can contact the distributor directly for product support, shipping queries etc.
Is the XSEC107130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XSEC107130 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XSEC107130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XSEC107130 often in real-time on the comparison pages.
What if I can't find stock of XSEC107130?
You can fill out our help required form which you can use to request a quote for XSEC107130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.