Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$143.94
Sensing Range Max | 40mm |
---|---|
Thread Size - Metric | - |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 48V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Telemecanique Sensors Inductive Sensor PNP 50Hz 48V 40mm IP67 Screw Clamp Terminal XSD | Distrelec |
Inductive Proximity Sensor, Pnp, 48V | Newark Electronics |
PNP Block Inductive Proximity Sensor 40 mm Detection Range, 12 to 48 V dc, IP67 | Telemecanique Sensors XSDH407339 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 40MM, 48VDC | element14 |
Where can I find additional details, specifications and documents for a XSDH407339?
Additional datasheets, footprints and schematics for XSDH407339 are listed on our Part Details page. You can also find images and similar parts to XSDH407339 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XSDH407339 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSDH407339 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XSDH407339 fall under?
The XSDH407339 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XSDH407339 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XSDH407339 you can contact the distributor directly for product support, shipping queries etc.
Is the XSDH407339 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XSDH407339 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XSDH407339.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XSDH407339 often in real-time on the comparison pages.
What if I can't find stock of XSDH407339?
You can fill out our help required form which you can use to request a quote for XSDH407339 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.