Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 40mm |
---|---|
Thread Size - Metric | - |
Sensor Output | - |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Block Inductive Proximity Sensor 40 mm Detection Range, 24 to 240 V ac, IP67 | Telemecanique Sensors XSDA400519 | RS Americas |
Inductive Proximity Sensor, 40Mm, 240V | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 40MM, 240VDC | element14 |
Telemecanique Sensors Inductive Sensor NO/NC 10Hz 240V 40mm IP67 Screw Clamp Terminal XSD | Distrelec |
Where can I find additional details, specifications and documents for a XSDA400519?
Additional datasheets, footprints and schematics for XSDA400519 are listed on our Part Details page. You can also find images and similar parts to XSDA400519 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XSDA400519 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSDA400519 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XSDA400519 fall under?
The XSDA400519 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XSDA400519 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XSDA400519 you can contact the distributor directly for product support, shipping queries etc.
Is the XSDA400519 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XSDA400519 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for XSDA400519.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XSDA400519 often in real-time on the comparison pages.
What if I can't find stock of XSDA400519?
You can fill out our help required form which you can use to request a quote for XSDA400519 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.