Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | - |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 210V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
INDUCTIF SENSOR | RS |
Inductive Sensor 264V .35A Xs +Options |Telemecanique Sensors XSAV12801L10 | Newark Electronics |
ProXimity Sensor, M30, Sr 10mm prewired | Telemecanique Sensors XSAV12801L10 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 10MM, 210VDC | element14 |
Where can I find additional details, specifications and documents for a XSAV12801L10?
Additional datasheets, footprints and schematics for XSAV12801L10 are listed on our Part Details page. You can also find images and similar parts to XSAV12801L10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XSAV12801L10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSAV12801L10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XSAV12801L10 fall under?
The XSAV12801L10 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XSAV12801L10 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XSAV12801L10 you can contact the distributor directly for product support, shipping queries etc.
Is the XSAV12801L10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XSAV12801L10 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XSAV12801L10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XSAV12801L10 often in real-time on the comparison pages.
What if I can't find stock of XSAV12801L10?
You can fill out our help required form which you can use to request a quote for XSAV12801L10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.